EN
  • EN
  • DE

GNM0M2B30J104ME17D

Part No GNM0M2B30J104ME17D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134003-GNM0M2B30J104ME17D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GNM0M2B30J104ME17D CAD Model

Description

The GNM0M2B30J104ME17D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, providing stable capacitance and high reliability in a compact size. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and timing applications.

Applications

  • Bypassing
  • Decoupling
  • Filtering
  • Timing circuits
  • Signal conditioning

Features

  • Multilayer ceramic construction
  • Small size
  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • High reliability
  • RoHS compliant

Benefits

  • Effective noise reduction due to decoupling and bypassing
  • Stable circuit performance
  • Long-term reliability
  • Compact design
  • Compliance with environmental regulations

Additional Details

The GNM0M2B30J104ME17D is characterized by its stable capacitance over a wide range of temperatures and voltages. The low ESR minimizes losses and improves the efficiency of the circuit. The small size allows for high-density circuit designs. This capacitor is typically used in surface-mount applications. Proper soldering techniques are essential to ensure reliable connections. The datasheet provides detailed specifications, including capacitance value, voltage rating, tolerance, temperature coefficient, and dimensions. MLCCs are essential components in modern electronic devices, providing stable and reliable performance in a wide range of applications. Their ability to effectively filter noise and provide stable voltage levels contributes to the overall reliability and performance of electronic circuits. The GNM0M2B30J104ME17D, with its stable characteristics and small size, is a suitable choice for general-purpose applications.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fastrax
Lowest to $32.6415
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess