EN
  • EN
  • DE

TPSRA4M50BQS025B0

Part No TPSRA4M50BQS025B0
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101150-TPSRA4M50BQS025B0
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPSRA4M50BQS025B0 CAD Model

Description

The TPSRA4M50BQS025B0 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for surface mount technology (SMT) and intended for use in a wide range of electronic circuits for functions such as decoupling, filtering, and bypass. MLCCs are known for their reliability, small size, and excellent high-frequency performance.

Applications

  • Decoupling: Providing local energy storage to reduce noise and voltage transients in digital circuits.
  • Filtering: Smoothing voltage or current signals in analog and digital circuits.
  • Bypass: Routing high-frequency signals around sensitive components.
  • Mobile Devices: Used in smartphones, tablets, and other portable electronics.
  • High-Frequency Circuits: Suitable for RF and microwave applications.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High-Frequency Performance: Excellent performance at high frequencies due to low ESR and ESL.
  • Stable Capacitance Over Temperature: Maintains consistent capacitance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage transients, leading to more stable and reliable operation.
  • Compact Design: Small size allows for high-density circuit layouts.
  • Reliable Performance: Ceramic capacitors are known for their long lifespan and stable performance.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Cost-Effective: Provides a low-cost solution for decoupling and filtering.

Additional Details

The TPSRA4M50BQS025B0 features a specific capacitance value and voltage rating as per Murata's datasheet. It is designed to operate over a specified temperature range. The ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) are critical parameters for high-frequency applications. Consult the Murata Electronics North America datasheet for detailed specifications, performance curves, and recommended mounting guidelines.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess