EN
  • EN
  • DE

SFSRA4M50DF00-A0

Part No SFSRA4M50DF00-A0
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 319406-SFSRA4M50DF00-A0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFSRA4M50DF00-A0 CAD Model

Description

The SFSRA4M50DF00-A0 is a surface-mount ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used to generate a stable frequency signal, typically used in microcontroller clock circuits. They offer a cost-effective and compact alternative to quartz crystals in many applications.

Applications

  • Microcontroller clock circuits: Provides a stable clock signal for microcontrollers.
  • Remote controls: Used in the timing circuits of remote control transmitters and receivers.
  • Wireless communication devices: Found in various wireless devices for frequency generation.
  • Consumer electronics: Used in devices like televisions, DVD players, and other home appliances.
  • Industrial control systems: Utilized in industrial equipment for timing and control functions.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint for space-constrained applications.
  • Stable Frequency: Provides a relatively stable frequency output over a range of temperatures.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Simplified Circuit Design: Requires fewer external components compared to quartz crystal oscillators.
  • Reduced Manufacturing Costs: Lower component cost and simplified assembly contribute to overall cost savings.
  • Improved Reliability: Robust construction and stable performance ensure reliable operation.
  • Space Saving: Small size allows for integration into compact electronic devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Technical Specifications (Typical)

  • Nominal Frequency: 4.0 MHz to 50 MHz (Check datasheet for exact frequency)
  • Frequency Tolerance: Typically ±0.5%
  • Operating Temperature Range: -20°C to +80°C (Check datasheet for exact temperature range)
  • Load Capacitance: Check datasheet for load capacitance value
  • Resonant Resistance: Check datasheet for resonant resistance value
  • Package Type: SMD

For specific electrical characteristics, mechanical dimensions, and recommended operating conditions, refer to the manufacturer's datasheet for the SFSRA4M50DF00-A0. Proper handling and soldering techniques should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess