EN
  • EN
  • DE

SFSCE10M7WF05-R0

Part No SFSCE10M7WF05-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series SFSCE
Package Tape & Reel
Product Status Obsolete
Frequency 10.7MHz Center
Impedance 470Ohm
Bandwidth 325 kHz
Insertion Loss 6dB
Filter Type FM
Mounting SMD (SMT)
Package / Case 1715 (4538 Metric), 4 PC Pad
Dimension 0.177" L x 0.150" W (4.50mm x 3.80mm)
Height (Max) 0.039" (1.00mm)
Base Product Number SFSCE
Other Names 490-4677-6,SFSCE10M7WF05R0,490-4677-2,490-4677-1
Standard Package 1,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1277172-SFSCE10M7WF05-R0
Ultra Librarian 3D Model Ultra Librarian SFSCE10M7WF05-R0 CAD Model

Description

This ceramic filter is a part of the Filters>Ceramic Filters category and is manufactured by Murata Electronics. The product is packaged in a tape & reel and has a standard package of 1,500 units. The product is mounted using SMD (SMT) technology and has an impedance of 470Ohm. The frequency is 10.7MHz center and the insertion loss is 6dB. The filter type is FM and the product has a bandwidth of 325 kHz. The height (max) is 0.039” (1.00mm) and the package/case is 1715 (4538 Metric), 4 PC Pad. MSL level is 1 (unlimited) and the product is obsolete.

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 1500
Lowest to $2.9938
Mini-Circuits
LTCC BAND PASS FILTER, 7150 - 75
Lowest to $13.4791
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3357
Need more? Email Us
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Mini-Circuits
LTCC BAND PASS FILTER, 2340 - 25
Lowest to $6.8520
Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess