EN
  • EN
  • DE

SFECV10M7CQ0C01-R0

Part No SFECV10M7CQ0C01-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description FILTER 10.7MHZ 500KHZ BANDWIDTH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Series CERAFIL®, SFECV
Package Tape & Reel
Product Status Active
Frequency 10.7MHz Center
Impedance 470Ohm
Bandwidth 500 kHz
Insertion Loss 2dB
Filter Type FM
Mounting Type Surface Mount
Package / Case 2706 (6915 Metric), 3 PC Pad
Size / Dimension 0.272" L x 0.059" W (6.90mm x 1.50mm)
Height (Max) 0.067" (1.70mm)
Base Product Number SFECV
Standard Package 2,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 837107-SFECV10M7CQ0C01-R0
Ultra Librarian 3D Model Ultra Librarian SFECV10M7CQ0C01-R0 CAD Model

Description

The SFECV10M7CQ0C01-R0 is a ceramic filter from Murata Electronics North America.

  • Category: It belongs to the category of Filters - Ceramic Filters and is part of the CERAFIL®, SFECV series.
  • Package: This filter comes in a tape & reel package and has a size/dimension of 0.272" L x 0.059" W (6.90mm x 1.50mm).
  • Quantity: The standard package includes 2,000 pieces.
  • Impedance: It has an impedance of 470Ohm
  • Frequency: and a frequency of 10.7MHz center.
  • Insertion Loss: The insertion loss is 2dB, making it suitable for FM filter applications.
  • Height: With a height of 0.067" (1.70mm)
  • Bandwidth: and a bandwidth of 500kHz, this surface mount filter offers efficient performance.
  • Package/Case: The package/case is 2706 (6915 Metric), 3 PC Pad.
  • ECCN: This ceramic filter has an ECCN of EAR99 and is currently active in the market.
  • HTSUS: The HTSUS code for this filter is 8543.70.9860.
  • Conclusion: The SFECV10M7CQ0C01-R0 is a reliable choice for ceramic filter applications.

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904
Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3357
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess