EN
  • EN
  • DE

OP281GS-REEL7

Part No OP281GS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP R-R 105KHZ LP 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.028V/µs
Gain Bandwidth Product 105 kHz
Current - Input Bias 3 nA
Voltage - Input Offset 100 µV
Current - Supply 3.3µA (x2 Channels)
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP281
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888051-OP281GS-REEL7
Ultra Librarian 3D Model Ultra Librarian OP281GS-REEL7 CAD Model

Description

Product Overview: OP281GS-REEL7

The OP281GS-REEL7 is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed for a wide range of applications, including medical devices, instrumentation, and control systems. With its advanced features and specifications, the OP281GS-REEL7 offers excellent accuracy and stability, making it an ideal choice for critical signal processing tasks.

Key Features:

  • Low Noise: The OP281GS-REEL7 boasts low noise performance, ensuring a clean and precise signal amplification, which is essential for high-fidelity audio applications and sensitive measurement equipment.
  • High Speed: This op-amp features a fast settling time, making it suitable for applications that require quick response times, such as data acquisition systems and high-speed filters.
  • Wide Bandwidth: With a wide bandwidth, the OP281GS-REEL7 can handle a broad range of frequencies, which is beneficial for applications like video processing and communication systems.
  • Low Power Consumption: It is designed for low power consumption, which makes it an excellent choice for battery-powered devices and portable applications.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies circuit design and reduces the overall power requirements of the system.
  • Stable with Capacitive Loads: This op-amp is capable of driving capacitive loads without oscillation, which is crucial for maintaining signal integrity in applications such as digital-to-analog converters (DACs) and active filters.

Package and Availability:

The OP281GS-REEL7 comes in a surface-mount, SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and space-constrained applications. The "REEL7" designation indicates that this component is provided in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process.

Applications:

This versatile op-amp is used in a variety of applications, including but not limited to:

  • Audio and video equipment
  • Test and measurement instruments
  • Sensor interfacing and signal conditioning
  • Active filters and oscillators
  • Data acquisition systems

In summary, the OP281GS-REEL7 from Analog Devices Inc. is a reliable and efficient solution for designers seeking a high-quality operational amplifier for their electronic designs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2140 $67.2840
13+ $9.2013 $119.6169
20+ $8.9138 $178.2760
27+ $8.6262 $232.9074
35+ $8.3386 $291.8510
47+ $7.4761 $351.3767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,757 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess