EN
  • EN
  • DE

SF2092E

Part No SF2092E
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Description SAW Filter 810MHzFrequency SMD 8Pin SM3030-8 Carrier T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093729-SF2092E
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF2092E CAD Model

Description

The SF2092E is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used to generate stable clock signals in electronic circuits, offering a cost-effective alternative to quartz crystals in less critical applications. They are valued for their compact size, ease of use, and resistance to mechanical shock.

Applications

  • Microcontroller Clocks: Providing the clock signal for microcontrollers in various embedded systems.
  • Remote Controls: Generating the carrier frequency for infrared (IR) remote control transmitters.
  • Consumer Electronics: Used in various consumer devices requiring a stable and cost-effective timing source.
  • Toys: Providing the clock signal for electronic toys and games.
  • Simple Oscillators: Forming the basis of simple oscillator circuits in a wide range of applications.

Features

  • Stable Frequency: Provides a relatively stable frequency output compared to other timing devices.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • Easy to Use: Simple two-terminal device requiring minimal external components.
  • High Reliability: Robust and resistant to mechanical shock and vibration.

Benefits

  • Simplified Circuit Design: Requires fewer external components, simplifying circuit design and reducing board space.
  • Reduced Costs: Lower cost compared to quartz crystals, reducing overall system costs.
  • Improved Reliability: Resistant to mechanical shock and vibration, improving system reliability in harsh environments.
  • Stable Operation: Provides a stable clock signal for reliable system operation.
  • Wide Range of Applications: Suitable for a wide range of applications requiring a cost-effective timing solution.

Additional Details

The SF2092E operates at a specific frequency and is available in a standard ceramic package. Its frequency stability is typically specified in parts per million (ppm) over a certain temperature range. The device requires external load capacitors for proper operation, and the values of these capacitors should be chosen according to the manufacturer's recommendations to achieve the desired frequency accuracy and stability. Proper layout techniques should be followed to minimize noise and ensure stable oscillation. The device is also RoHS compliant, making it suitable for environmentally conscious applications. It is important to consult the datasheet for the exact operating frequency, tolerance, and recommended load capacitance values. While ceramic resonators offer a cost-effective solution, quartz crystals are generally preferred for applications requiring higher frequency accuracy and stability.

You May Also Be Interested in

Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess