EN
  • EN
  • DE

HP JG304A - HPE FlexNetwork 3600 24 v2 SI Switch

Part No HP JG304A - HPE FlexNetwork 3600 24 v2 SI Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 3600-24 v2 SI Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413031-HP JG304A - HPE FlexNetwork 3600 24 v2 SI Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG304A - HPE FlexNetwork 3600 24 v2 SI Switch CAD Model

Description

The HP JG304A, also known as the HPE FlexNetwork 3600 24 v2 SI Switch, is engineered to meet the requirements of modern small to medium-sized business networks. This feature-rich switch comes equipped with 24 Ethernet ports, providing essential connectivity and performance for a variety of network applications. With its advanced Quality of Service (QoS) capabilities, it ensures that critical business applications receive the bandwidth and priority needed to maintain optimal performance. Security is a cornerstone of this switch, featuring robust access control lists (ACLs), Secure Sockets Layer (SSL) encryption, and advanced authentication methods to protect against unauthorized access and data breaches. The HPE FlexNetwork 3600 offers both static and RIP routing, providing flexible and efficient traffic management to enhance network reliability and performance. Its energy-efficient design not only reduces the carbon footprint but also lowers operational costs, making it an eco-friendly and economical choice for growing businesses. With easy-to-use management tools and a user-friendly interface, the HP JG304A simplifies network configuration, monitoring, and troubleshooting, ensuring a seamless and efficient networking experience.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Catalyst WS-C3560CG-8TC-S
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess