EN
  • EN
  • DE

SIT9121C-1D2-25E156.253906Y

Part No SIT9121C-1D2-25E156.253906Y
Manufacturer SiTIME
Catalog Oscillators
Description Programmable Differential Oscillator 156.253906MHz 2.5V 6-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1093120-SIT9121C-1D2-25E156.253906Y
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9121C-1D2-25E156.253906Y CAD Model

Description

The SiT9121C-1D2-25E156.253906Y is a high-performance MEMS oscillator from SiTime, designed for precision timing applications. It offers excellent frequency stability and low jitter, making it suitable for use in a wide range of electronic devices. This oscillator is known for its reliability and robustness in harsh environments.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for precise timing synchronization.
  • Data Centers: Provides stable clock signals for servers, storage systems, and other data center equipment.
  • Industrial Automation: Employed in industrial controllers, sensors, and other automation devices requiring accurate timing.
  • Automotive Electronics: Used in automotive control systems, infotainment systems, and other in-vehicle electronics.
  • High-Speed Computing: Provides clock signals for CPUs, GPUs, and other high-speed processing units.

Features:

  • MEMS Technology: Utilizes SiTime's advanced MEMS (Micro-Electro-Mechanical Systems) technology for superior performance and reliability.
  • High Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Provides very low jitter, ensuring clean clock signals for sensitive applications.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Programmable: Frequency can be programmed to meet specific application requirements.
  • Small Size: Compact package allows for easy integration into space-constrained designs.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits:

  • Improved System Performance: High frequency stability and low jitter enhance the overall performance of electronic systems.
  • Increased Reliability: MEMS technology provides superior reliability compared to traditional quartz oscillators.
  • Design Flexibility: Programmable frequency allows for customization to meet specific application needs.
  • Reduced EMI: Low jitter minimizes electromagnetic interference (EMI).
  • Long-Term Stability: Provides excellent long-term frequency stability.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Technical Specifications:

The SiT9121C-1D2-25E156.253906Y operates at a supply voltage as defined in its datasheet. It features excellent frequency stability over temperature and voltage variations. Output jitter is very low. The operating temperature range and storage temperature range are also specified in the datasheet. It's packaged for surface mount assembly.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess