EN
  • EN
  • DE

SCA630-EDCV1B

Part No SCA630-EDCV1B
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Description Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOIC8
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756470-SCA630-EDCV1B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA630-EDCV1B CAD Model

Description

The SCA630-EDCV1B is a highly accurate and robust single-axis inclinometer manufactured by Murata Electronics North America. This inclinometer is designed for demanding industrial applications where precise tilt measurement is crucial. It offers excellent stability over temperature and time, ensuring reliable performance in harsh environments.

Applications:

  • Construction equipment: Leveling and monitoring of bulldozers, excavators, and graders.
  • Platform leveling: Ensuring stability of aerial work platforms and scissor lifts.
  • Agricultural machinery: Tilt control of harvesters and other farm equipment.
  • Robotics: Precise positioning and orientation of robotic arms.
  • Medical equipment: Patient positioning in medical imaging devices.
  • Wind turbine control: Monitoring nacelle tilt.

Features:

  • High accuracy: Provides precise tilt angle measurements.
  • Excellent stability: Maintains accuracy over a wide temperature range.
  • Robust design: Withstands harsh environmental conditions.
  • Single-axis measurement: Measures tilt in one direction.
  • Analog output: Provides a voltage signal proportional to the tilt angle.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Improved equipment performance: Accurate tilt measurement allows for optimized control and efficiency.
  • Enhanced safety: Prevents accidents by monitoring and correcting for excessive tilt.
  • Reduced maintenance costs: Robust design ensures long-term reliability.
  • Increased productivity: Precise positioning enables faster and more accurate work.
  • Simplified system integration: Analog output allows for easy connection to existing control systems.

Additional Details:

The SCA630-EDCV1B typically operates with a supply voltage between 3V and 5V. It provides an analog output voltage that varies linearly with the tilt angle. The inclinometer is calibrated to provide accurate readings within a specified tilt range, usually ±90 degrees. The operating temperature range is typically -40°C to +85°C. Its robust construction includes protection against shock and vibration. It is often packaged in a small, surface-mount package for easy integration into circuit boards.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5469 $95.0938
3+ $39.0129 $117.0387
5+ $37.7937 $188.9685
7+ $36.5746 $256.0222
9+ $35.3554 $318.1986
11+ $31.6980 $348.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess