EN
  • EN
  • DE

SCA103T-D05-6

Part No SCA103T-D05-6
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Inclinometers
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Obsolete
Axis X or Y
Measuring Range ±30°
Sensitivity 8V/g
Bandwidth 8 ~ 28Hz
Voltage Rating 4.75 V ~ 5.25 V
Output Type Analog
Interface SPI
Package / Case 12-SMD Module
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCA103T
Standard Package 600
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235060-SCA103T-D05-6
Ultra Librarian 3D Model Ultra Librarian SCA103T-D05-6 CAD Model

Description

The Murata Electronics SCA103T-D05-6 is a motion sensor used in inclinometers.

  • Measuring Range: ±30°
  • Axis: X or Y
  • Sensitivity: 8V/g
  • Bandwidth: 8 ~ 28Hz
  • Output Interface: SPI
  • Package: Tape & Reel (TR)
  • Standard Package: 600
  • Voltage Rating: 4.75 V ~ 5.25 V
  • Temperature Range: -40°C ~ 125°C (TA)

You May Also Be Interested in

Analog Devices Inc.
Programmable Dual-Axis | IMU ACCEL/INCLINE SPI 16LGA
Need more? Email Us
Murata Electronics North America
INCLINOMETER 2-AXIS 90DEG 12SMD
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD / Sensor Inclinometer ±15° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD Module
Lowest to $310.7143
Murata Electronics North America
SENSOR INCLINOMETER 10DEG MODULE / Sensor Inclinometer ±10° X, Y Axis 3Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
3-AXIS HIGH PERFORMANCE INCLINOM / Sensor Inclinometer ±90° X, Y, Z Axis 70Hz Bandwidth 12-SMD, Flat Lead
Lowest to $21.5374
Murata Electronics North America
INCLINOMETER 2-AXIS 30DEG 12SMD
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER MODULE / Sensor Inclinometer X or Y Axis 1Hz Bandwidth Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $120.8333 $241.6666
3+ $108.3333 $324.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,047 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess