EN
  • EN
  • DE

SAYZY1G88CA0B00R05

Part No SAYZY1G88CA0B00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188472-SAYZY1G88CA0B00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYZY1G88CA0B00R05 CAD Model

Description

The SAYZY1G88CA0B00R05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are essential components in RF circuits, providing precise frequency selection and signal conditioning for a broad range of wireless applications.

Applications

  • Mobile communication devices (GSM, CDMA, UMTS, LTE, 5G)
  • Wireless LAN (Wi-Fi) devices
  • Bluetooth devices
  • GPS receivers
  • Remote control systems
  • Automotive telematics systems

Features

  • High selectivity: Provides excellent attenuation of unwanted signals outside the desired frequency band.
  • Low insertion loss: Minimizes signal loss within the passband.
  • Small form factor: Enables compact designs for portable devices.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Stable performance: Offers consistent performance over a wide temperature range.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Extended communication range: Increases the effective range of wireless devices.
  • Reduced power consumption: Minimizes signal loss, leading to increased battery life.
  • Smaller device size: Allows for more compact and portable designs.
  • Increased system reliability: Ensures consistent performance and long-term stability.

Additional Details

The SAYZY1G88CA0B00R05 SAW filter operates by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals. The design of the interdigital transducers (IDTs) on the substrate determines the filter's frequency response. The specific center frequency, bandwidth, and insertion loss characteristics are critical for each application. Consult the manufacturer's datasheet for detailed specifications. It's likely that this filter is utilized within the intermediate frequency (IF) stages or RF front-end of wireless communication systems to improve signal clarity and reduce interference, enhancing overall system performance.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess