EN
  • EN
  • DE

AD5767BCPZ-RL7

Part No AD5767BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 40LFCSP / 12 Bit Digital to Analog Converter 16 40-LFCSP-WQ (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 16
Settling Time 12µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.97V ~ 16V
INL/DNL (LSB) ±1, ±1
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Mounting Surface Mount
Base Product Number AD5767
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5767BCPZ-RL7TR-ND,AD5767BCPZ-RL7DKR,-2735-AD5767BCPZ-RL7TR-ND,AD5767BCPZ-RL7CT,-2735-AD5767BCPZ-RL7CT,-2735-AD5767BCPZ-RL7TR,-2735-AD5767BCPZ-RL7DKR,AD5767BCPZ-RL7TR
Standard Package 750
Win Source Part Number 1323038-AD5767BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5767BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD5767BCPZ-RL7 Digital-to-Analog Converter

The AD5767BCPZ-RL7 is a highly integrated digital-to-analog converter (DAC) solution from Analog Devices Inc., renowned for its precision and reliability in converting digital data into a corresponding analog output. This advanced component is designed to meet the stringent requirements of industrial and communication applications that demand high accuracy and stability.

Featuring a 16-bit resolution, the AD5767BCPZ-RL7 provides fine-grained analog output, making it particularly suitable for applications such as automated test equipment, process control, and base station equipment. The DAC operates across a wide output range, with a programmable output span that enables customization for various tasks.

One of the key advantages of the AD5767BCPZ-RL7 is its compact LFCSP (Lead Frame Chip Scale Package) form factor, encapsulated in a 32-lead package with a size of 5mm x 5mm. This small footprint allows for efficient use of board space in densely packed electronic designs, without compromising on performance.

The device supports a versatile serial peripheral interface (SPI) that ensures easy integration with a host of microcontrollers and digital systems. Its robust design includes integrated output amplifiers, reference buffers, and a power-on reset circuit, which collectively contribute to a reduced component count and simplified system design.

To ensure precision and accuracy, the AD5767BCPZ-RL7 also boasts excellent thermal performance and inherent stability over a wide temperature range. Its built-in thermal shutdown feature provides additional protection against overheating, safeguarding the DAC and the overall system in high-temperature scenarios.

In summary, the AD5767BCPZ-RL7 from Analog Devices Inc. is a powerful and efficient DAC solution that offers exceptional performance for a range of demanding applications. Its high resolution, programmable output, and compact design make it an ideal choice for engineers and designers looking to achieve precise analog output in space-constrained environments.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2027 $68.2027
3+ $55.9611 $167.8833
4+ $54.2124 $216.8496
5+ $52.4636 $262.3180
6+ $50.7148 $304.2888
8+ $45.4684 $363.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess