EN
  • EN
  • DE

SAYZX1G76AA0F00R05

Part No SAYZX1G76AA0F00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188468-SAYZX1G76AA0F00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYZX1G76AA0F00R05 CAD Model

Description

The SAYZX1G76AA0F00R05 is a SAW (Surface Acoustic Wave) filter produced by Murata Electronics North America. SAW filters are essential in modern RF (Radio Frequency) systems, providing highly selective filtering to improve signal quality and system performance.

Applications

  • Cellular phones (GSM, CDMA, WCDMA, LTE)
  • Wireless LAN devices (Wi-Fi routers, adapters)
  • Bluetooth modules
  • GPS navigation systems
  • Cordless phones
  • Remote control systems

Features

  • High selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • Small size: Allows for compact device designs.
  • Surface mount technology (SMT): Enables automated assembly.
  • Stable temperature characteristics: Ensures consistent performance over a wide temperature range.
  • Lead-free and RoHS compliant: Meets environmental standards.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer communication.
  • Extended battery life: Low insertion loss minimizes power consumption.
  • Smaller device size: Enables more compact and portable devices.
  • Increased system reliability: Stable performance ensures consistent operation.
  • Cost-effective solution: Provides a high-performance filtering solution at a competitive price.

Additional Details

The SAYZX1G76AA0F00R05 SAW filter utilizes the piezoelectric effect to convert electrical signals into mechanical waves and back again. The filter's characteristics are determined by the design of the interdigital transducers (IDTs) on the piezoelectric substrate. These transducers selectively transmit and receive acoustic waves at specific frequencies, providing the desired filtering function. The precise center frequency, bandwidth, and insertion loss are critical parameters. Refer to the manufacturer's datasheet for detailed specifications and application notes. This filter is often used in the RF front-end of wireless communication devices to improve signal-to-noise ratio and prevent interference from adjacent channels.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess