EN
  • EN
  • DE

SAYFP1G95AB0B52R05

Part No SAYFP1G95AB0B52R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188412-SAYFP1G95AB0B52R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYFP1G95AB0B52R05 CAD Model

Description

The SAYFP1G95AB0B52R05 is a surface mount filter, designed and manufactured by Murata Electronics North America. It is a high-frequency filter specifically tailored for applications requiring precise signal conditioning. Its primary function is to selectively pass signals within a defined frequency range while attenuating signals outside that range, effectively minimizing noise and interference. Its compact size and surface-mountable design make it ideal for integration into modern, space-constrained electronic devices.

Applications

  • Wireless Communication Systems
  • Mobile Telephones (Cell Phones)
  • Wireless Local Area Networks (WLANs)
  • Bluetooth Devices
  • Global Positioning Systems (GPS)
  • Radio Frequency (RF) Transceivers

Features

  • Surface Mount Device (SMD)
  • Compact and Miniature Size
  • High Frequency Operation Capability
  • Excellent Selectivity and Sharp Cut-Off Characteristics
  • Low Insertion Loss within the Passband
  • High Attenuation in the Stopband
  • Exceptional Temperature Stability

Benefits

  • Enhanced Signal Quality: By effectively filtering out unwanted signals and noise, this filter significantly improves the signal-to-noise ratio, leading to clearer and more reliable communication.
  • Extended Communication Range: The reduction of interference allows for enhanced sensitivity and greater communication distances in wireless devices.
  • Minimized Power Consumption: The filter's low insertion loss ensures minimal signal attenuation, resulting in reduced power consumption and increased battery life in portable devices.
  • Increased System Reliability: Its stable performance characteristics ensure reliable operation across varying environmental conditions and temperature ranges.
  • Simplified PCB Design: The surface mount design simplifies the layout and assembly process, reducing manufacturing costs and time.
  • Optimized Performance: Specifically designed for demanding wireless applications, the filter guarantees optimal performance and compliance with industry standards.

Additional Details

The SAYFP1G95AB0B52R05 is characterized by its precise frequency response, impedance matching, and power handling capabilities. It is crucial to consult the official Murata datasheet for detailed specifications, including the center frequency, bandwidth, insertion loss, attenuation levels at various frequencies, and operating temperature range. These parameters are essential for ensuring proper application and optimal performance within specific circuit designs. The filter is also manufactured to comply with RoHS and other relevant environmental regulations.

You May Also Be Interested in

RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess