EN
  • EN
  • DE

INTEL SILVER4110 - Intel Silver 4110 2.10GHz 8C 11M 85W 2.1GHz Processor Option Kit

Part No INTEL SILVER4110 - Intel Silver 4110 2.10GHz 8C 11M 85W 2.1GHz Processor Option Kit
Manufacturer Intel
Catalog CPU
Description Intel Silver 4110 2.10GHz 8C 11M 85W 2.1GHz Processor Option Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423705-INTEL SILVER4110 - Intel Silver 4110 2.10GHz 8C 11M 85W 2.1GHz Processor Option Kit
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SILVER4110 - Intel Silver 4110 2.10GHz 8C 11M 85W 2.1GHz Processor Option Kit CAD Model

Description

The Intel Xeon Silver 4110 processor is part of the Skylake-SP generation, targeting efficient performance and flexibility for a wide range of data center and enterprise applications. Operating at 2.10GHz, this processor contains 8 cores and 16 threads, leveraging Intel Hyper-Threading Technology for improved multitasking and throughput. It boasts an 11MB L3 cache, which contributes to swifter data processing by reducing the delay in retrieving data from main memory. The processor is designed with a Thermal Design Power (TDP) of 85W, balancing performance with energy consumption to accommodate densely packed and power-conscious server environments. Featuring a built-in advantage of Intel Turbo Boost Technology, it can automatically increase its clock speed under heavy workloads, enhancing performance when needed. The Silver 4110 is based on Intel's 14nm technology, providing a compromise between performance, power efficiency, and thermal emissions. It supports DDR4 memory, expected in enterprise-grade processors, to maximize system speed and efficiency. The CPU is compatible with the Intel C620 series chipset, supporting advanced features such as Intel Virtualization Technology (VT-x and VT-d) for better virtual machine performance, Intel Speed Shift Technology for quicker responsiveness, and enhanced security features. This processor option kit is aimed at servers that require a balance of performance, power efficiency, and scalability, making it suitable for applications ranging from storage and networking to medium-scale virtualization projects.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess