EN
  • EN
  • DE

SAYFH1G88BA0B0A

Part No SAYFH1G88BA0B0A
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973363-SAYFH1G88BA0B0A
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYFH1G88BA0B0A CAD Model

Description

The SAYFH1G88BA0B0A is a surface-mount bandpass filter manufactured by Murata Electronics North America. This filter is designed to selectively pass signals within a specific frequency range while attenuating signals outside of that range. It's commonly used in wireless communication systems to improve signal quality by reducing unwanted noise and interference. Its compact size and excellent performance make it ideal for integration into various electronic devices.

Applications:

  • Wireless Communication Systems: Used in cellular base stations to filter unwanted signals and improve reception quality.
  • GPS Receivers: Employed in GPS devices to isolate the GPS signal from other radio frequency interference.
  • Satellite Communication: Applied in satellite communication equipment to filter and enhance the desired signal.
  • Radar Systems: Utilized in radar applications to isolate the radar signal from noise and clutter.
  • RF Transceivers: Integrated into RF transceivers to improve the selectivity and sensitivity of the receiver.

Features:

  • Bandpass Filtering: Allows signals within a specific frequency range to pass through while attenuating signals outside of that range.
  • Surface Mount Technology: Designed for surface mount assembly, simplifying manufacturing and reducing board space.
  • Compact Size: Small form factor enables integration into compact electronic devices.
  • High Attenuation: Provides high attenuation of unwanted signals outside the passband.
  • Low Insertion Loss: Exhibits low insertion loss within the passband, minimizing signal degradation.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, improving signal quality.
  • Enhanced System Performance: Improves the selectivity and sensitivity of RF receivers, enhancing system performance.
  • Simplified Manufacturing: Surface mount design simplifies manufacturing and reduces board space requirements.
  • Reliable Operation: Provides stable performance over a wide temperature range, ensuring reliable operation.
  • Versatile Application: Suitable for a wide range of RF and wireless communication applications.

Additional Details:

The SAYFH1G88BA0B0A typically features a precise center frequency and bandwidth, tailored to specific application requirements. The filter is constructed using ceramic materials for high stability and performance. Detailed specifications, including center frequency, bandwidth, insertion loss, and attenuation characteristics, can be found in the product datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,451 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess