EN
  • EN
  • DE

SAYEY1G95HA0F0AR00

Part No SAYEY1G95HA0F0AR00
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description SAW Filters SMD, 1.8x1.4mm RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960747-SAYEY1G95HA0F0AR00
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYEY1G95HA0F0AR00 CAD Model

Description

The SAYEY1G95HA0F0AR00 is a Murata Electronics North America component, identified as a SAW filter. SAW (Surface Acoustic Wave) filters are electronic components used to selectively filter specific frequencies in radio frequency (RF) applications. They are commonly used in wireless communication systems to improve signal quality by rejecting unwanted signals and noise.

Applications:

  • Mobile communication devices: Used in smartphones and tablets for filtering RF signals in cellular bands (e.g., GSM, CDMA, LTE, 5G).
  • Wireless routers and access points: Employed in Wi-Fi routers and access points to filter signals and improve wireless network performance.
  • GPS receivers: Integrated into GPS devices for filtering satellite signals.
  • Television and radio broadcasting: Used in broadcasting equipment for signal processing and filtering.
  • Satellite communication systems: Utilized in satellite receivers and transmitters for filtering signals in satellite communication bands.

Features:

  • High selectivity: Provides sharp filtering characteristics to isolate desired frequency bands.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small size: Compact design suitable for space-constrained applications.
  • Surface-mount technology (SMT): Enables easy integration into PCB assemblies.
  • High reliability: Designed for stable performance over a wide range of operating conditions.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in cleaner signals.
  • Enhanced communication range: By minimizing signal loss and maximizing signal-to-noise ratio, the communication range can be extended.
  • Increased data rates: Clearer signals enable higher data transmission rates in wireless communication systems.
  • Reduced interference: Filters help prevent interference between different wireless devices operating in close proximity.
  • Stable and reliable performance: SAW filters offer consistent performance over a wide range of temperatures and environmental conditions.

Additional Details:

The SAYEY1G95HA0F0AR00 is designed for specific frequency bands. Exact technical specifications, such as center frequency, bandwidth, insertion loss, and impedance, can be found in the Murata Electronics datasheet for this part number. It is crucial to consult the datasheet for precise application within specified RF systems.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2072 $50.7640
590+ $0.1700 $100.3000
915+ $0.1647 $150.7005
1,255+ $0.1594 $200.0470
1,625+ $0.1541 $250.4125
2,175+ $0.1381 $300.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,819 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess