EN
  • EN
  • DE

SAWFD1G96AQ1F0A

Part No SAWFD1G96AQ1F0A
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091211-SAWFD1G96AQ1F0A
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD1G96AQ1F0A CAD Model

Description

The SAWFD1G96AQ1F0A is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. As a SAW filter, it is designed to selectively pass or reject specific frequencies within a radio frequency (RF) signal. This makes it an essential component in wireless communication devices for improving signal quality and reducing interference. The SAWFD1G96AQ1F0A is tailored to operate at a particular frequency, often used in mobile or wireless applications.

Applications

  • Wireless communication devices (smartphones, tablets)
  • RF transceivers
  • Mobile base stations
  • Wireless networking equipment (Wi-Fi routers)
  • GPS receivers

Features

  • High selectivity: Provides sharp filtering of unwanted frequencies.
  • Low insertion loss: Minimizes the signal attenuation in the passband.
  • Compact size: Surface mount design for efficient use of board space.
  • Stable performance: Maintains consistent filtering characteristics over a range of temperatures.
  • Reliable operation: Designed for long-term durability in various environmental conditions.

Benefits

  • Improved signal clarity: Reduces noise and interference for better communication quality.
  • Increased communication range: Enhances receiver sensitivity.
  • Reduced power consumption: Efficient filtering helps minimize power loss.
  • Simplified circuit design: Reduces component count and complexity.
  • Enhanced system reliability: Stable performance ensures consistent operation.

Additional Details

SAW filters like the SAWFD1G96AQ1F0A are constructed using piezoelectric materials, which generate an acoustic wave in response to an electrical signal. The filter's physical structure is carefully designed to resonate at the desired frequencies, allowing those signals to pass through while attenuating others. The SAWFD1G96AQ1F0A is a compact surface-mount device, making it ideal for use in densely populated circuit boards. The filter's precise specifications, including center frequency, bandwidth, and insertion loss, are typically provided in the manufacturer's datasheet. These specifications are crucial for ensuring proper integration and optimal performance in its intended application. The device is essential in maintaining signal integrity and enhancing the performance of wireless systems by effectively filtering out unwanted signals.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,570 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess