EN
  • EN
  • DE

SAPLQ1G73BA0F00R1S

Part No SAPLQ1G73BA0F00R1S
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 313142-SAPLQ1G73BA0F00R1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAPLQ1G73BA0F00R1S CAD Model

Description

The SAPLQ1G73BA0F00R1S is a SAW (Surface Acoustic Wave) filter, produced by Murata Electronics North America. As a SAW filter, its primary function is RF signal filtering within wireless communication devices. These filters are used to isolate desired signals and reject unwanted noise or interference. The SAPLQ1G73BA0F00R1S likely finds applications in devices needing sharp signal separation, such as mobile phones, wireless routers, and other communication systems. SAW filters are prized for their compact size, low signal loss, and selective filtering capabilities.

Applications

  • Mobile Phones (GSM, CDMA, UMTS, LTE)
  • Wireless LAN Devices (Wi-Fi Routers, Access Points, Network Adapters)
  • Bluetooth Devices
  • GPS Receivers
  • Wireless Communication Systems

Features

  • Compact Size
  • Low Insertion Loss
  • Excellent Selectivity
  • Surface Mount Technology (SMT) Package
  • Stable Performance Characteristics

Benefits

  • Enhances Signal Clarity in Wireless Communication
  • Improves Wireless Device Performance and Reliability
  • Reduces Device Size and Weight
  • Facilitates Efficient Signal Processing
  • Minimizes Interference

Additional Details

The Murata SAPLQ1G73BA0F00R1S likely leverages piezoelectric materials to convert electrical signals into surface acoustic waves. These waves are then filtered based on their frequency characteristics. Key specifications, including center frequency, bandwidth, and insertion loss, are meticulously controlled during production. Murata is known for its quality and innovation in SAW filter technology, and the SAPLQ1G73BA0F00R1S is designed to meet the stringent demands of modern wireless communication systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
440+ $0.2633 $115.8520
680+ $0.2553 $173.6040
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess