EN
  • EN
  • DE

AD55/025-0(ADV7199KS)

Part No AD55/025-0(ADV7199KS)
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171309-AD55/025-0(ADV7199KS)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD55/025-0(ADV7199KS) CAD Model

Description

The AD55/025-0, also known by its part number ADV7199KS, is a cutting-edge component from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to the needs of advanced electronic systems, providing high-quality performance in a variety of applications.

Key Features

  • High-Performance Analog Processing: The AD55/025-0 is built to handle complex analog signals with precision, ensuring minimal signal degradation and high fidelity.
  • Advanced Digital Integration: With its digital interfacing capabilities, this product can easily be integrated into modern digital systems, allowing for seamless communication between components.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADV7199KS operates with a low power draw, reducing the overall power requirements of the system it is incorporated into.
  • Durable Design: Analog Devices Inc. products are known for their reliability, and the AD55/025-0 is no exception. It is built to withstand the rigors of continuous operation in demanding environments.

Applications

The versatility of the AD55/025-0 makes it suitable for a wide range of applications. Some of the common uses include:

  • Advanced Communication Systems
  • High-End Audio and Video Equipment
  • Industrial Control Systems
  • Medical Imaging Devices
  • Aerospace and Defense Electronics

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADV7199KS
Category Semiconductors
Mounting Type Surface Mount
Package / Case Specific Packaging
Operating Temperature Specified by Manufacturer

Quality and Support

Customers choosing the AD55/025-0 can rest assured they are getting a product backed by Analog Devices Inc.'s commitment to quality and support. The company provides comprehensive technical documentation, application notes, and customer support to ensure successful integration and operation of their products.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Intersil
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
AMIS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess