EN
  • EN
  • DE

SAFFB806MAA0F0AR15

Part No SAFFB806MAA0F0AR15
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1515+
Reference case LGA
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 716102-SAFFB806MAA0F0AR15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFFB806MAA0F0AR15 CAD Model

Description

The SAFFB806MAA0F0AR15 is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in wireless communication systems, offering excellent performance in terms of insertion loss, attenuation, and temperature stability.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, mobile phones, and other wireless communication devices to filter out unwanted signals and improve signal quality.
  • RF Transceivers: Employed in RF transceivers to filter the transmit and receive signals, ensuring optimal performance.
  • Wireless LAN (WLAN): Utilized in WLAN devices such as routers and access points to filter signals and reduce interference.
  • Bluetooth Devices: Used in Bluetooth modules and devices to improve signal selectivity and minimize interference.
  • Remote Control Systems: Incorporated into remote control systems to filter the transmitted and received signals.

Features:

  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides excellent rejection of signals outside the passband, reducing interference.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Small Size: Available in a compact surface-mount package for space-constrained applications.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals, improving signal-to-noise ratio and overall signal quality.
  • Reduced Interference: Minimizes interference from adjacent channels and other sources, ensuring reliable communication.
  • Stable Performance: Maintains stable performance over a wide temperature range, ensuring consistent operation in varying environments.
  • Space Savings: Compact size allows for integration into space-constrained applications.
  • Long-Term Reliability: Designed for long-term reliability, ensuring consistent performance over the lifetime of the device.

Additional Details:

The SAFFB806MAA0F0AR15 is specifically designed for a particular frequency band, often around 800-900 MHz, but it is crucial to consult the datasheet to determine the exact passband and attenuation characteristics. The filter is typically fabricated using piezoelectric materials and advanced manufacturing techniques. The surface mount package allows for easy integration into automated assembly processes. Proper impedance matching is essential for optimal performance, and the datasheet will provide guidance on impedance matching techniques. The filter's performance characteristics, such as insertion loss, attenuation, and group delay, are typically specified in detail in the datasheet.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess