The SAFFB1G56AC0F0AR1 is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) applications for signal filtering, especially in wireless communication devices. They provide excellent selectivity and low insertion loss.
Applications
- Wireless communication systems (e.g., cellular, Wi-Fi)
- RF transceivers
- Remote control systems
- Wireless sensors
- GPS receivers
- ISM band applications
Features
- High selectivity
- Low insertion loss
- Surface mount design (SMD)
- Compact size
- Stable performance over temperature
- RoHS compliant
Benefits
- Improved signal quality in wireless systems
- Reduced interference from unwanted signals
- Smaller and more compact designs for wireless devices
- Reliable performance in varying environmental conditions
- Compliance with environmental regulations
- Ease of integration into automated manufacturing processes
Additional Details
The SAFFB1G56AC0F0AR1 is specifically designed for filtering signals around 1.56 GHz (1560 MHz), often used in GPS applications. It exhibits a narrow bandwidth and steep roll-off, providing excellent rejection of out-of-band signals. The filter is housed in a small surface mount package, making it suitable for high-density circuit boards. The exact dimensions depend on the specific package type used by Murata. The filter is designed to operate over a wide temperature range, ensuring consistent performance in various operating conditions. Specific data sheet values for insertion loss, bandwidth, and attenuation can be obtained from Murata's official documentation.