EN
  • EN
  • DE

SAFED1G79FL0F00R05

Part No SAFED1G79FL0F00R05
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836613-SAFED1G79FL0F00R05
Ultra Librarian 3D Model Ultra Librarian SAFED1G79FL0F00R05 CAD Model

Description

The SAFED1G79FL0F00R05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are critical components in radio frequency (RF) systems, responsible for selectively filtering signals based on their frequency. This specific filter is designed to operate at a particular frequency band, allowing the desired signals to pass through while attenuating unwanted signals and noise.

Applications

  • Cellular base stations
  • Wireless communication devices
  • RF transceivers
  • Satellite communication systems
  • Radar systems

Features

  • SAW filter technology for precise frequency selection
  • Low insertion loss to minimize signal degradation
  • High attenuation of out-of-band signals
  • Compact surface-mount package
  • Excellent temperature stability

Benefits

  • Improved signal quality in RF systems
  • Enhanced receiver sensitivity
  • Reduced interference from unwanted signals
  • Smaller and more efficient RF devices
  • Increased reliability and performance

Additional Details

The SAFED1G79FL0F00R05 is used to improve the performance and reliability of RF communication systems. The precise filtering characteristics of this SAW filter are crucial for its intended application. Refer to the Murata datasheet for detailed specifications, including center frequency, bandwidth, insertion loss, attenuation, impedance, and operating temperature range. Proper impedance matching is essential for optimal filter performance. This filter employs piezoelectric materials to create mechanical waves that selectively filter RF signals. It is designed for automated assembly using surface mount technology and is compliant with RoHS environmental standards.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess