The RVG3A01-104VM-TL is a thermistor manufactured by Murata Electronics North America. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. This thermistor is used for temperature sensing, temperature compensation, and temperature control in various electronic circuits.
Applications:
- Temperature sensing
- Temperature compensation
- Temperature control
- Inrush current limiting
- Overheat protection
Features:
- NTC thermistor
- Small size
- High accuracy
- Fast response time
- High reliability
- RoHS compliant
Benefits:
- Precise temperature measurement
- Accurate temperature compensation
- Effective temperature control
- Protection against overheating
- Compact design
Additional Details:
The RVG3A01-104VM-TL has a resistance of 100 kΩ at 25°C. Its B-constant, which defines the relationship between resistance and temperature, is a specific value detailed in the datasheet. It comes in a small surface mount package. This thermistor is highly sensitive to temperature changes, providing accurate temperature measurements. Its fast response time allows it to quickly respond to temperature variations. It is designed for use in a wide range of temperature conditions, maintaining its accuracy and stability. The RVG3A01-104VM-TL is suitable for various applications where precise and reliable temperature sensing and control are required. The device's small size allows for integration into compact electronic devices. It is also RoHS compliant, indicating that it is free of hazardous substances.
Care should be taken to avoid exposing the thermistor to extreme temperatures or mechanical stress, which could affect its performance. Proper circuit design is essential to ensure accurate and reliable temperature sensing.