EN
  • EN
  • DE

PVM4A503D01R00

Part No PVM4A503D01R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Description Inductance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354674-PVM4A503D01R00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVM4A503D01R00 CAD Model

Description

The PVM4A503D01R00 is a trimming potentiometer manufactured by Murata Electronics North America. This component is designed to provide precise, adjustable resistance within an electronic circuit. Trimming potentiometers, also known as trimmers, are commonly used for fine-tuning circuits during calibration or setup. The PVM4A series is recognized for its compact design and reliability in a variety of applications.

Applications:

  • Calibration of electronic instruments and devices
  • Adjustment of audio levels in amplifiers and mixers
  • Fine-tuning power supply voltages
  • Controlling motor speeds in low-power applications
  • Setting reference voltages in control systems

Features:

  • Panel mount configuration for easy access
  • Precise adjustment capabilities
  • High stability and reliability
  • Compact design for space-constrained applications
  • Wide operating temperature range

Benefits:

  • Allows for accurate calibration and adjustment of electronic circuits
  • Ensures consistent performance over varying environmental conditions
  • Provides a cost-effective solution for fine-tuning electronic parameters
  • Simplifies circuit design and reduces component count
  • Enhances the overall performance and reliability of electronic devices

Additional Details:

The PVM4A503D01R00 typically utilizes a carbon composition element as the resistive material. The resistance value for this specific model is 50 kOhms. The 'PVM4A' series designation indicates its specific mechanical dimensions and mounting style. It is crucial to refer to the Murata datasheet for detailed specifications, including resistance tolerance, power rating, and temperature coefficient. Adhering to proper handling and soldering techniques is essential for ensuring the potentiometer's long-term reliability.

You May Also Be Interested in

TT Electronics
TRIMMER 10K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess