EN
  • EN
  • DE

SKY77436-21

Part No SKY77436-21
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324976-SKY77436-21
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY77436-21 CAD Model

Description

The SKY77436-21 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc., primarily intended for use in cellular handsets supporting GSM/GPRS/EDGE technologies. This module provides a complete power amplification solution, integrating the power amplifier, impedance matching networks, and harmonic filters into a single compact package. It is engineered to operate across various GSM frequency bands, ensuring compatibility with global cellular networks. The SKY77436-21 aims to deliver high efficiency and linearity, which are crucial for optimal performance and battery life in mobile devices.

Applications:

  • GSM/GPRS/EDGE mobile phones
  • Wireless communication devices
  • Portable data terminals

Features:

  • Multi-Band GSM/GPRS/EDGE Support: Capable of operating across multiple GSM frequency bands, including GSM850, GSM900, DCS1800, and PCS1900.
  • High Power-Added Efficiency (PAE): Delivers high efficiency to minimize power consumption and extend battery life.
  • Integrated Impedance Matching: Incorporates internal impedance matching networks for optimized performance and reduced external component count.
  • Harmonic Filtering: Includes harmonic filters to suppress unwanted emissions and ensure compliance with regulatory standards.
  • Compact Surface-Mount Package: Small form factor for space-constrained applications.
  • Low Voltage Operation: Designed to operate with low supply voltages, typically in the range of 3.2V to 4.8V.

Benefits:

  • Extended Battery Life: High PAE translates to lower power consumption, resulting in longer battery life for mobile devices.
  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • Reduced Board Space: Compact package size allows for smaller and more streamlined mobile device designs.
  • Improved Signal Quality: Harmonic filtering ensures compliance with regulatory standards and enhances signal clarity.
  • Cost-Effective Solution: Integration reduces the need for external components, lowering overall system cost.

The SKY77436-21 is a highly integrated and efficient power amplifier module tailored for GSM/GPRS/EDGE applications. Its multi-band support, high efficiency, and compact size make it well-suited for modern mobile devices. The inclusion of internal impedance matching and harmonic filtering simplifies design and improves signal quality. This PAM enables manufacturers to produce smaller, more efficient, and cost-effective mobile devices with enhanced battery performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess