EN
  • EN
  • DE

POZ3AN-1-205N

Part No POZ3AN-1-205N
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Description Chip Timmer Potentiometter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083451-POZ3AN-1-205N
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian POZ3AN-1-205N CAD Model

Description

The POZ3AN-1-205N is a surface mount EMI suppression bead manufactured by Murata Electronics North America. These beads, also known as ferrite beads, are passive electronic components used to filter high-frequency noise from power and signal lines. They are designed to present a high impedance to high-frequency noise while allowing DC or low-frequency signals to pass through with minimal attenuation.

Applications:

  • Filtering noise in power supply lines
  • Suppressing high-frequency noise in digital circuits (e.g., microprocessors, FPGAs)
  • Reducing EMI in data communication interfaces (e.g., USB, HDMI)
  • Noise filtering in audio and video equipment
  • Suppression of unwanted oscillations in RF circuits

Features:

  • High Impedance at High Frequencies: Effectively attenuates high-frequency noise signals.
  • Low DC Resistance: Minimizes voltage drop and power loss in the circuit.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved EMI Performance: Reduces electromagnetic interference, helping devices meet regulatory requirements.
  • Enhanced Signal Integrity: Minimizes noise and distortion in signal transmission.
  • Increased System Reliability: Protects sensitive components from noise-induced failures.
  • Simplified Design: Provides a cost-effective and easy-to-implement solution for noise suppression.
  • Reduced Board Space: Enables smaller and more compact product designs.

Additional Details:

The POZ3AN-1-205N is characterized by its impedance at specific frequencies, DC resistance (DCR), and rated current. The impedance is typically specified at 100 MHz, and the DCR is kept low to minimize power loss. The rated current indicates the maximum current that the bead can handle without saturating. The physical dimensions of the bead are also important for PCB layout and assembly. Consult the manufacturer's datasheet for detailed specifications, including impedance vs. frequency characteristics, temperature stability, and soldering recommendations. Proper PCB layout is crucial for maximizing the effectiveness of the ferrite bead.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess