EN
  • EN
  • DE

PLW3216S222SQ2T1

Part No PLW3216S222SQ2T1
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1085497-PLW3216S222SQ2T1
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLW3216S222SQ2T1 CAD Model

Description

The PLW3216S222SQ2T1 is a common mode choke coil manufactured by Murata Electronics North America. It is designed to suppress common mode noise in differential signal lines, which are commonly found in high-speed data transmission applications. By attenuating common mode noise, this component helps to improve signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • USB 2.0/3.0 Data Lines: Used to filter common mode noise on USB data lines, ensuring reliable data transfer.
  • HDMI Interfaces: Helps to maintain signal quality in HDMI connections by suppressing noise.
  • LVDS (Low Voltage Differential Signaling) Interfaces: Reduces common mode noise in LVDS data transmission systems.
  • Differential Audio Lines: Filters noise in balanced audio circuits, improving audio quality.
  • CAN Bus Systems: Used in automotive and industrial applications to filter noise on CAN bus lines.
  • Ethernet Cables: Attenuates common mode noise on Ethernet cabling for improved network performance.

Features:

  • Common Mode Choke: Designed to specifically attenuate common mode noise.
  • High Impedance: Offers high common mode impedance to effectively block noise.
  • Low Differential Mode Impedance: Minimizes signal distortion by having a low differential mode impedance.
  • Small Size: Compact size suitable for space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signals.
  • Reduced EMI Emissions: Attenuates EMI, helping to meet regulatory requirements.
  • Enhanced System Performance: Improved signal quality leads to better overall system performance.
  • Space Saving: Compact size enables use in small form-factor devices.

Additional Details:

The PLW3216S222SQ2T1 has a common mode impedance of 2200 Ohms at 100 MHz. The DC resistance is kept low to minimize signal loss. It is available in a 1206 (3216 metric) package. The "SQ2" likely indicates the specific tolerance and performance characteristics, while "T1" may relate to packaging or tape and reel specifications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
Lowest to $0.4484

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess