EN
  • EN
  • DE

CISCO CISCO1812W - Cisco 1812W router

Part No CISCO CISCO1812W - Cisco 1812W router
Manufacturer CISCO
Catalog Routers
Description Cisco 1812W router
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Routers
Win Source Part Number 1387376-CISCO CISCO1812W - Cisco 1812W router
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CISCO1812W - Cisco 1812W router CAD Model

Description

The Cisco 1812W router is a versatile and robust integrated services router, offering secure broadband access and wireless functionality in a single device. Designed for small to medium-sized businesses and branch office scenarios, it provides high levels of performance and security. The device comes with built-in WiFi capabilities, enabling wireless networking within the premises. It supports various encryption standards and security protocols, ensuring safe and secure data transmission. The router also features advanced Quality of Service (QoS) for prioritizing data traffic, which is essential for voice, video, and critical business applications. Equipped with dual WAN ports for broadband connections and integrated switch ports for direct device connections, the Cisco 1812W facilitates flexible and secure connectivity options, making it a comprehensive networking solution for a variety of organizational needs.

You May Also Be Interested in

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess