EN
  • EN
  • DE

PKGS00LATC

Part No PKGS00LATC
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085383-PKGS00LATC
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKGS00LATC CAD Model

Description

The Murata PKGS00LATC is a compact and efficient DC-DC converter module designed for point-of-load (POL) applications. It is a non-isolated module offering high power density and excellent thermal performance. This module is well-suited for a variety of applications requiring stable and reliable power conversion.

Applications:

  • Telecommunications equipment: Powering various components within telecom infrastructure.
  • Data centers: Providing power to servers, storage devices, and network equipment.
  • Industrial automation: Supplying power to programmable logic controllers (PLCs), sensors, and actuators.
  • Networking devices: Powering routers, switches, and other networking hardware.
  • FPGA and microprocessor power: Providing a stable and efficient power source for these critical components.

Features:

  • High efficiency: Minimizes power loss and reduces heat generation.
  • Compact size: Allows for integration into space-constrained applications.
  • Wide input voltage range: Provides flexibility in power source selection.
  • Adjustable output voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent protection: Protects the module and the load from damage due to excessive current.
  • Overtemperature protection: Prevents the module from overheating.
  • Remote On/Off control: Enables remote control of the module's operation.

Benefits:

  • Improved energy efficiency: Reduces overall system power consumption.
  • Increased reliability: Protects sensitive components from damage due to power fluctuations.
  • Simplified design: Reduces the time and effort required to design a power supply.
  • Reduced board space: Enables the development of smaller and more compact devices.
  • Lower overall system cost: Reduces component count and simplifies manufacturing.

Additional Details:

The PKGS00LATC typically operates with an input voltage range from 9V to 36V and delivers an adjustable output voltage. Its design incorporates advanced switching techniques to achieve high efficiency and low noise operation. The module is designed for surface mount assembly. Detailed specifications regarding input/output voltage ranges, current limits, operating temperatures, and other performance characteristics are available in the product datasheet from Murata. This DC-DC converter module is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Ricoh
Need more? Email Us
Chilisin
Lowest to $0.0084
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
Lowest to $0.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess