EN
  • EN
  • DE

LQW04AN4N2C00D1X

Part No LQW04AN4N2C00D1X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070856-LQW04AN4N2C00D1X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN4N2C00D1X CAD Model

Description

The LQW04AN4N2C00D1X is a compact, high-performance wire-wound inductor from Murata Electronics, designed for use in high-frequency circuits where impedance matching, resonance, and minimal signal loss are critical. Its small size and robust construction make it suitable for a wide range of applications, particularly in wireless communication devices.

Applications:

  • Smartphones: Used for impedance matching and noise filtering in RF circuits within smartphones.
  • Tablets: Implemented in tablet devices for impedance matching and signal conditioning to enhance wireless performance.
  • Wireless Communication Modules: Integrated into wireless modules for impedance matching and filtering in various RF applications.
  • Bluetooth Devices: Employed in Bluetooth-enabled devices for impedance matching, ensuring optimal signal transmission and reception.
  • GPS Receivers: Utilized in GPS receivers to improve signal sensitivity through signal conditioning and impedance matching.

Features:

  • Ultra-Small Size: Features a compact 0402 (1005 Metric) footprint, allowing for high-density mounting on PCBs.
  • High Q-Factor: Provides a high Q-factor, minimizing signal loss and ensuring efficient energy transfer.
  • Stable Inductance: Offers stable inductance values across a broad range of frequencies and temperatures.
  • Tight Tolerance: Features a tight inductance tolerance for consistent performance across different units.
  • Excellent Self-Resonant Frequency: Exhibits a high self-resonant frequency, making it suitable for high-frequency applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Enhanced Signal Integrity: Improves signal integrity by delivering effective impedance matching and noise filtering.
  • Optimized RF Circuit Performance: Optimizes the performance of RF circuits in numerous wireless communication devices.
  • Reduced Power Consumption: Minimizes power consumption through efficient energy transfer in RF circuits.
  • Device Miniaturization: Contributes to the miniaturization of electronic devices due to its extremely small size.
  • Reliable Operation: Ensures reliable operation with its stable inductance and high Q-factor characteristics.

Specifications:

The LQW04AN4N2C00D1X has an inductance value of 4.2nH with a tolerance of ±0.2nH. It's designed for surface mount technology (SMT) and compatible with reflow soldering processes. It operates effectively within a temperature range of -55°C to +125°C.

You May Also Be Interested in

Samsung
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
Lowest to $2.6115
KIWI
Lowest to $0.0839
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0772
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess