EN
  • EN
  • DE

LQE21ST1R0MG0L

Part No LQE21ST1R0MG0L
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070737-LQE21ST1R0MG0L
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQE21ST1R0MG0L CAD Model

Description

The LQE21ST1R0MG0L is a multilayer ceramic inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications, offering excellent Q-factor and tight tolerance in a compact size. It is suitable for various RF and wireless communication systems.

Applications

  • RF modules
  • Wireless communication circuits (e.g., Bluetooth, Wi-Fi)
  • Matching networks
  • Impedance matching
  • High-frequency filters

Features

  • High Q-factor
  • Tight inductance tolerance
  • Small size (0805 package)
  • Multilayer ceramic construction
  • RoHS compliant

Benefits

  • Provides excellent performance in high-frequency circuits, reducing signal loss and improving efficiency.
  • Ensures accurate and predictable circuit behavior, critical for sensitive RF applications.
  • Allows for high-density circuit layouts, saving valuable board space.
  • Offers stable performance over a wide range of temperatures and frequencies.
  • Environmentally friendly, meeting industry standards for hazardous substance restrictions.

Technical Specifications

The LQE21ST1R0MG0L features an inductance of 1.0 µH with a tolerance of ±20%. The self-resonant frequency (SRF) is typically in the range of hundreds of MHz, making it suitable for high-frequency applications. The Q-factor is typically high, ensuring minimal energy loss in the circuit. The compact 0805 package size (2.0 mm x 1.25 mm) allows for high-density circuit board layouts. This inductor is designed to operate over a wide temperature range, typically from -55°C to +125°C.

This inductor is commonly used in RF modules, wireless communication circuits, and matching networks. Its high Q-factor and tight tolerance make it an excellent choice for applications where performance and reliability are paramount. The LQE21ST1R0MG0L offers a reliable and cost-effective solution for a variety of high-frequency applications.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $2.6115
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess