EN
  • EN
  • DE

RJK0208DPA-00#J53

Part No RJK0208DPA-00#J53
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description P Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088452-RJK0208DPA-00#J53
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJK0208DPA-00#J53 CAD Model

Description

The RJK0208DPA-00#J53 is a power MOSFET from Renesas Electronics America, designed for high-efficiency power switching applications. This MOSFET features a low on-resistance, which minimizes power loss during switching, making it ideal for use in various power management and motor control systems. Its robust design ensures reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used for voltage regulation and efficient power conversion in various electronic devices.
  • Motor Control: Employed in controlling the speed and torque of motors in appliances and industrial equipment.
  • Power Supplies: Suitable for use in both linear and switching power supplies to provide stable and efficient power.
  • Lighting Systems: Used in LED lighting and other lighting control circuits.
  • Battery Management Systems: Integrated into battery charging and discharging circuits to optimize battery performance.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Logic Level Drive: Allows easy interfacing with microcontrollers and digital logic circuits.
  • Surface Mount Package: Facilitates efficient PCB assembly and compact design.
  • Avalanche Capability: Provides protection against voltage spikes and ensures device reliability.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Provides robust performance and protection against voltage transients.
  • Simplified Circuit Design: Enables easier integration into various electronic systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving overall system performance.
  • Compact Size: Allows for dense packaging and smaller product footprint.

The RJK0208DPA-00#J53 is typically housed in a surface-mount package, facilitating efficient PCB assembly and compact designs. The low on-resistance minimizes power loss, contributing to higher energy efficiency and reduced heat dissipation. Its high-speed switching capability enables fast and efficient operation, making it suitable for high-frequency power conversion applications. Additionally, the avalanche capability enhances the device's reliability and provides protection against voltage spikes, ensuring stable and consistent performance. This MOSFET is well-suited for various applications where efficient and reliable power management is critical. The logic level drive allows for direct interfacing with microcontrollers, simplifying circuit design and reducing the need for additional driver components.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess