EN
  • EN
  • DE

LQW04AN19NH00D0X

Part No LQW04AN19NH00D0X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070847-LQW04AN19NH00D0X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN19NH00D0X CAD Model

Description

The LQW04AN19NH00D0X is a wire-wound inductor manufactured by Murata Electronics North America, renowned for its high reliability and performance in high-frequency applications. These inductors are designed for use in a variety of circuits, including impedance matching, filtering, and resonance tuning. Their wire-wound construction provides a higher Q factor compared to other inductor types, resulting in lower losses and improved circuit efficiency.

Applications

  • Mobile communication devices: Used in smartphones, tablets, and other wireless devices.
  • Wireless LAN (WLAN): Utilized in Wi-Fi modules, routers, and access points.
  • Bluetooth devices: Integrated into Bluetooth headsets, speakers, and other accessories.
  • RF modules: Employed in radio frequency circuits and systems.
  • High-frequency circuits: Suitable for general high-frequency applications where impedance matching or filtering is needed.

Features

  • Wire-wound construction: Provides high Q value and low DC resistance.
  • Small size: 0402 case size (1.0mm x 0.6mm).
  • Tight tolerance: Offers precise inductance values.
  • Excellent SRF (Self-Resonant Frequency): Ensures stable performance at high frequencies.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved circuit performance: The high Q value and low DC resistance contribute to improved signal integrity and reduced losses in high-frequency circuits.
  • Miniaturization: The small size allows for compact designs and space savings on the circuit board.
  • Reliable operation: The robust construction ensures reliable performance in demanding environments.
  • Simplified design: The precise inductance values and excellent SRF simplify circuit design and optimization.
  • Environmentally friendly: RoHS compliance ensures that the product is environmentally safe.

Additional Details

The LQW04AN19NH00D0X inductor has an inductance value of 19 nH. It is designed for high-frequency applications and features a high Q value for optimal performance. The rated current is an important consideration for power handling capabilities. The operating temperature range is typically between -55°C and +125°C. This component is commonly used in impedance matching networks to ensure efficient power transfer between different circuit stages. The self-resonant frequency is a crucial parameter to ensure stable operation within the intended frequency range.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0405
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,976 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess