EN
  • EN
  • DE

LQP21MN22NG01L

Part No LQP21MN22NG01L
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description Inductor SMT 22NH 0805 T/r PICK#61459
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070841-LQP21MN22NG01L
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP21MN22NG01L CAD Model

Description

The LQP21MN22NG01L is a high-frequency inductor manufactured by Murata Electronics North America. It is designed for use in a variety of RF and microwave applications. This inductor offers excellent performance characteristics, including high Q value and tight tolerance, making it suitable for critical circuits.

Applications

  • Mobile Communication Devices: Smartphones, cellular base stations, and other wireless communication equipment.
  • Wireless LAN (WLAN): Wi-Fi routers, access points, and wireless modules.
  • Bluetooth Devices: Bluetooth modules and accessories.
  • RF Filters: Used in RF filters to improve signal selectivity.
  • Impedance Matching Networks: Ensures efficient power transfer in RF circuits.

Features

  • Small Size: 0805 case size (2.0mm x 1.25mm).
  • High Q Value: Provides minimal signal loss and improved efficiency in high-frequency circuits.
  • Tight Tolerance: Precise inductance value for consistent circuit performance.
  • Excellent SRF (Self-Resonant Frequency): Ensures stable operation at high frequencies.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved RF Performance: The high Q value and tight tolerance enhance signal integrity and minimize losses.
  • Compact Design: The small size allows for miniaturization of RF circuits.
  • Reliable Operation: Robust construction ensures dependable performance in harsh environments.
  • Simplified Circuit Design: Precise inductance values and high SRF simplify tuning and optimization.
  • Environmentally Safe: RoHS compliance makes it an environmentally responsible choice.

Additional Details

The LQP21MN22NG01L inductor has a nominal inductance of 22nH. The operating temperature range is typically between -55°C and +125°C. It features a ceramic core material. This component is suitable for applications up to several GHz. The self-resonant frequency (SRF) is a critical parameter, ensuring stable operation within the intended frequency range. Its small size and high performance make it ideal for use in densely packed RF circuits.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess