EN
  • EN
  • DE

LQP10A2N7B02T1M0001

Part No LQP10A2N7B02T1M0001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070836-LQP10A2N7B02T1M0001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP10A2N7B02T1M0001 CAD Model

Description

The LQP10A2N7B02T1M0001 is a high-frequency inductor produced by Murata Electronics North America. This inductor is specifically designed for applications requiring high performance and reliability in a compact size. It's frequently used in impedance matching, filtering, and resonance tuning circuits across various electronic devices.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other wireless communication equipment.
  • Wireless LAN (WLAN): Employed in Wi-Fi modules, routers, and access points.
  • Bluetooth Devices: Found in Bluetooth-enabled headsets, speakers, and other accessories.
  • RF Modules: Integral to radio frequency circuits and systems for optimal signal transmission.
  • General High-Frequency Circuits: Suitable for various applications needing precise impedance matching and effective filtering.

Features

  • Compact Size: Features a 1005 case size (1.0mm x 0.5mm), enabling space-saving designs.
  • High Q Value: Delivers superior performance in high-frequency circuits, minimizing signal loss.
  • Tight Inductance Tolerance: Provides precise inductance values for consistent circuit behavior.
  • Excellent Self-Resonant Frequency (SRF): Ensures stable and reliable operation at high frequencies.
  • RoHS Compliance: Meets environmental standards, making it safe and eco-friendly.

Benefits

  • Enhanced Circuit Performance: High Q value and tight tolerance lead to improved signal integrity and reduced energy loss.
  • Miniaturized Design: The small footprint allows for more compact and efficient circuit board layouts.
  • Dependable Operation: Robust construction ensures consistent and reliable performance in demanding environments.
  • Streamlined Design Process: Precise inductance values and high SRF simplify circuit design and optimization.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Additional Details

The LQP10A2N7B02T1M0001 inductor has an inductance value of 2.7 nH. Its design prioritizes high-frequency performance, exhibiting a high Q value for optimal signal handling. The typical operating temperature ranges from -55°C to +125°C. The inductor utilizes a ceramic core. The self-resonant frequency (SRF) is a critical parameter, guaranteeing efficient functionality within the designated frequency range. This component is engineered to meet the stringent demands of modern wireless communication technologies.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0215
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379
Lumileds
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess