The LQM2MPNR24MGHL14 is a Murata Electronics multilayer chip inductor designed for high-frequency applications. It is characterized by its small size and excellent electrical characteristics, making it suitable for use in a wide range of electronic devices.
Applications
- Smartphones
- Tablets
- Wireless communication modules
- High-frequency circuits
- Matching circuits
Features
- Small size: This inductor comes in a compact package, enabling high-density mounting on printed circuit boards.
- High Q value: The inductor exhibits a high Q value, resulting in low losses and improved circuit performance.
- Excellent SRF (Self-Resonant Frequency): The LQM2MPNR24MGHL14 features a high self-resonant frequency, allowing for operation at higher frequencies without significant performance degradation.
- Tight Inductance Tolerance: Offers a tight inductance tolerance which contributes to improved circuit stability and predictability.
- RoHS compliant: This inductor is RoHS compliant, ensuring it meets environmental regulations for hazardous substances.
Benefits
- Improved signal integrity: The high Q value and low losses contribute to improved signal integrity in high-frequency circuits.
- Reduced power consumption: The low DC resistance (DCR) minimizes power consumption in the circuit.
- Miniaturization: The small size allows for more compact designs and greater component density on PCBs.
- Enhanced circuit performance: The excellent electrical characteristics, including inductance stability and SRF, enhance overall circuit performance.
- Reliable operation: The inductor is designed for reliable operation in demanding environments.
Additional Details
The LQM2MPNR24MGHL14 has an inductance value of 0.24µH. The operating temperature range is typically -55°C to +125°C. It is designed for reflow soldering. It is typically used in impedance matching, filter circuits, and high-frequency choke applications.