EN
  • EN
  • DE

SSM2604CPZ-REEL7

Part No SSM2604CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC AUDIO CODEC LP 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Analog Supply Voltage 1.8 V to 3.6 V
Digital Supply Voltage 1.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-VQ (4x4)
Win Source Part Number 030878-SSM2604CPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2604CPZ-REEL7 CAD Model

Description

The SSM2604CPZ-REEL7 is a high-quality, low-power audio codec from Analog Devices Inc., designed to deliver superb audio performance in a variety of applications. This state-of-the-art codec integrates a complete stereo audio DAC and stereo audio ADC into a single compact package. It's an ideal solution for portable and fixed audio applications, offering a perfect blend of audio fidelity and functionality.

Key Features:

  • High-Performance DAC and ADC: The SSM2604CPZ-REEL7 features a 24-bit, high-performance DAC and ADC, providing excellent signal-to-noise ratio and low distortion for high-quality audio playback and recording.
  • Low Power Consumption: Designed for battery-powered devices, the codec operates with very low power consumption, extending the battery life of portable applications.
  • Flexible Sampling Rates: The device supports a wide range of audio sampling rates from 8 kHz to 96 kHz, making it suitable for various audio standards and ensuring compatibility with different media formats.
  • Programmable Audio Path: The SSM2604CPZ-REEL7 provides a programmable audio path, giving designers the flexibility to configure the audio signal chain for specific application requirements.
  • Integrated Headphone Amplifier: With an integrated headphone amplifier, this codec can directly drive headphones, simplifying the design and reducing the need for additional components.
  • I²C Interface: The codec features an I²C interface for control, enabling easy integration with microcontrollers and processors.
  • Compact Packaging: The device comes in a compact 28-lead TSSOP package, making it a space-saving solution for space-constrained applications.

Applications:

The SSM2604CPZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • Smartphones and Tablets
  • Audio Interfaces
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

In conclusion, the SSM2604CPZ-REEL7 from Analog Devices Inc. is a feature-rich audio codec that offers excellent audio quality, low power consumption, and a flexible interface, making it an excellent choice for designers seeking a high-performance audio solution.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $16.3637

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess