EN
  • EN
  • DE

LQH32MNR82M23L

Part No LQH32MNR82M23L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828266-LQH32MNR82M23L
Ultra Librarian 3D Model Ultra Librarian LQH32MNR82M23L CAD Model

Description

The LQH32MNR82M23L is a shielded, wound inductor manufactured by Murata Electronics. It's designed for use in power supply and filtering circuits, providing a compact and efficient solution for various electronic applications. Its small size and robust electrical performance make it ideal for space-constrained environments.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to efficiently manage voltage levels.
  • Power Supplies for Portable Devices: Suitable for use in smartphones, tablets, laptops, and other battery-powered electronics.
  • Noise Filtering: Employed in circuits to suppress unwanted noise and electromagnetic interference (EMI).
  • Voltage Regulators: Integrated into voltage regulator modules for stable and clean power delivery.
  • RF Applications: Can be utilized in RF circuits for impedance matching and filtering.

Features:

  • Small Size: Compact dimensions enable high-density mounting on printed circuit boards.
  • Shielded Construction: Reduces electromagnetic interference (EMI) affecting nearby components.
  • High Current Capability: Designed to handle substantial current levels without saturation.
  • Excellent Inductance Stability: Provides consistent inductance values over a wide range of operating temperatures.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances.

Benefits:

  • Improved Power Efficiency: Minimizes power losses in DC-DC converters, resulting in extended battery life.
  • Reduced EMI: Prevents interference with sensitive circuits, thereby enhancing overall system reliability.
  • Compact Design: Enables the creation of smaller and lighter electronic devices.
  • Stable Performance: Delivers consistent inductance values under various operating conditions.
  • Environmentally Friendly: Complies with RoHS standards, lessening environmental impact.

Additional Details:

The LQH32MNR82M23L features an inductance value of 0.82 μH (microhenries) with a tolerance of ±20%. It boasts a high self-resonant frequency (SRF), making it well-suited for high-frequency applications. It is designed for surface mount technology (SMT) and is typically supplied on tape and reel for automated assembly. The operating temperature range generally spans from -40°C to +85°C. The DC resistance (DCR) is kept low to minimize power dissipation due to resistive losses. This inductor is frequently used with a variety of integrated circuits from different manufacturers in DC-DC converter and filtering applications. The core material is typically a ferrite composition, which offers high permeability and minimal core losses at higher frequencies.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess