EN
  • EN
  • DE

LQG11A2N2S00T1M05-01

Part No LQG11A2N2S00T1M05-01
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982126-LQG11A2N2S00T1M05-01
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQG11A2N2S00T1M05-01 CAD Model

Description

The LQG11A2N2S00T1M05-01 is a high-frequency inductor manufactured by Murata Electronics. It is primarily used in impedance matching and high-frequency applications where a small form factor and reliable performance are crucial. This inductor is designed for use in wireless communication circuits and high-frequency modules.

Applications

  • Wireless communication devices: Used in smartphones, tablets, and other wireless devices for impedance matching and filtering.
  • RF modules: Employed in RF amplifiers, mixers, and oscillators.
  • Bluetooth devices: Integrated into Bluetooth modules for impedance matching in antenna circuits.
  • Wi-Fi devices: Utilized in Wi-Fi routers and adapters for signal conditioning.
  • GPS devices: Used in GPS receivers to filter and match impedance of RF signals.

Features

  • Small size: Compact dimensions suitable for miniature electronic devices.
  • High Q-factor: Provides low energy loss and high efficiency.
  • Tight tolerance: Offers precise inductance values for accurate circuit performance.
  • Surface mount technology (SMT): Facilitates automated assembly and high-density mounting.
  • Operating Temperature: -55°C to +125°C.

Benefits

  • Improved signal quality: Enhances the performance of wireless communication circuits by reducing signal loss.
  • Reduced power consumption: Minimizes energy dissipation due to the high Q-factor.
  • Stable performance: Provides consistent and reliable operation over a wide temperature range.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Efficient impedance matching: Optimizes signal transfer between different circuit stages.

Additional Details

The LQG11A2N2S00T1M05-01 inductor is constructed using ceramic materials to ensure high-frequency performance and stability. It has an inductance value of 2.2nH with a tolerance of ±0.3nH. The self-resonant frequency (SRF) is typically high, allowing for use in a wide range of high-frequency applications. It's available in tape and reel packaging for automated assembly. The Murata LQG series is known for its robustness and reliability in demanding applications.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $2.6115
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess