EN
  • EN
  • DE

LDJ18829M24AH011

Part No LDJ18829M24AH011
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827471-LDJ18829M24AH011
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Coupler Type Standard
Frequency 698MHz ~ 2.69GHz
Coupling Factor 26.7 ± 2.3dB
Applications General Purpose
Insertion Loss 0.28dB
Power - Max 3W
Package / Case 0603 (1608 Metric), 6 PC Pad
Supplier Device Package 0603
Ultra Librarian 3D Model Ultra Librarian LDJ18829M24AH011 CAD Model

Description

The LDJ18829M24AH011 is a Murata Electronics North America chip inductor. These components are commonly used in high-frequency applications for impedance matching, filtering, and RF tuning circuits.

Applications:

  • RF Impedance Matching
  • RF Filtering
  • RF Tuning Circuits
  • Wireless Communication Devices
  • Mobile Phones

Features:

  • Small Size: Designed for compact electronic devices.
  • High Q Factor: Minimizes energy loss and improves circuit efficiency.
  • Tight Tolerance: Ensures consistent performance across production runs.
  • Excellent SRF (Self-Resonant Frequency): Enables operation at higher frequencies.
  • Multilayer Construction: Provides stable and reliable performance.

Benefits:

  • Improved Circuit Performance: High Q factor and tight tolerance result in better signal quality and efficiency.
  • Reduced Board Space: Small size allows for higher component density on circuit boards.
  • Stable Operation: Multilayer construction ensures reliable performance over temperature and time.
  • Optimized for High-Frequency Applications: Excellent SRF allows for use in demanding RF circuits.
  • Consistent Performance: Tight tolerance ensures predictable behavior in various applications.

Additional Details:

For detailed specifications such as inductance value, Q factor at specific frequencies, SRF, and DC resistance, please refer to the official Murata datasheet for the LDJ18829M24AH011. This datasheet will provide comprehensive information on the component's performance characteristics and recommended operating conditions.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess