EN
  • EN
  • DE

GRM40F474Z25PT

Part No GRM40F474Z25PT
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061113-GRM40F474Z25PT
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40F474Z25PT CAD Model

Description

The GRM40F474Z25PT is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are essential components in electronic circuits, serving roles such as filtering, decoupling, and energy storage. The GRM series from Murata is a widely used general-purpose series found in a diverse range of consumer and industrial applications.

Applications

  • Decoupling: Decoupling power supply lines, effectively minimizing noise and voltage fluctuations.
  • Filtering: Implementing filter circuits to attenuate unwanted frequencies.
  • Bypass: Bypassing high-frequency signals to ground.
  • Timing Circuits: Integrating into timing circuits for oscillators and other timing applications.
  • Signal Coupling: Coupling signals between different circuit stages.

Features

  • Multilayer Ceramic Construction: Achieves high capacitance in a compact form factor.
  • Capacitance: 0.47µF (based on the '474' in the part number).
  • Voltage Rating: 25V (based on '25' in the part number).
  • Temperature Stability: Maintains stable capacitance across a broad temperature range.
  • Compact Size: Available in various case sizes suitable for different PCB layouts.

Benefits

  • Efficient Decoupling: Significantly reduces noise and voltage variations in power supply systems.
  • Enhanced Circuit Performance: Improves the overall performance of electronic circuits through effective filtering.
  • Miniaturization: Enables the miniaturization of electronic devices due to its small size.
  • Reliable Operation: Offers dependable and consistent performance across various operating conditions.
  • Cost-Effectiveness: Provides a cost-efficient solution for a wide variety of capacitor applications.

Additional Details

Based on typical MLCC characteristics, the GRM40F474Z25PT is likely available in a 0805 or 1206 case size. The dielectric material is commonly X5R or X7R, ensuring stable capacitance over temperature. For precise specifications, temperature characteristics, and reliability data, refer to the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess