EN
  • EN
  • DE

GRM36C0GR56B50Z51W

Part No GRM36C0GR56B50Z51W
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824341-GRM36C0GR56B50Z51W
Ultra Librarian 3D Model Ultra Librarian GRM36C0GR56B50Z51W CAD Model

Description

The GRM36C0GR56B50Z51W is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is designed for general-purpose applications.

Applications

  • Bypass Capacitors: Used to reduce noise on power supply lines by providing a low impedance path to ground for high-frequency signals.
  • Decoupling Capacitors: Placed close to integrated circuits (ICs) to provide a local energy source and stabilize the voltage supply.
  • Filtering: Used in filter circuits to block or pass certain frequencies, such as in low-pass, high-pass, and band-pass filters.
  • Timing Circuits: Employed in timing circuits such as oscillators and timers.
  • Signal Coupling: Used to couple AC signals between different stages of an electronic circuit while blocking DC.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • High Reliability: Ceramic capacitors are known for their stability and long lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit performance.
  • Wide Temperature Range: Can operate reliably over a broad range of temperatures.
  • Lead-Free Terminations: Complies with RoHS environmental standards.

Benefits

  • Improved Circuit Stability: Provides stable voltage and current levels, improving the overall performance of the electronic device.
  • Noise Reduction: Filters out unwanted noise and interference, leading to cleaner signals.
  • Compact Size: Allows for miniaturization of electronic devices.
  • Long Lifespan: Provides reliable performance over an extended period, reducing the need for replacements.
  • Cost-Effective: Offers a competitive price compared to other capacitor technologies.

Additional Details

The GRM series from Murata is a popular choice for general-purpose MLCC applications. Specific electrical characteristics include capacitance value (determined by the '56B' code, which typically indicates a value and tolerance), voltage rating, and temperature coefficient. Refer to the Murata datasheet for the exact specifications of the GRM36C0GR56B50Z51W capacitor. The 'Z51W' indicates the packaging and other specific attributes of the component. These capacitors are typically surface-mount devices (SMD) and are suitable for automated assembly processes. The operating temperature range and voltage rating are critical parameters to consider when selecting this capacitor for a specific application. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess