EN
  • EN
  • DE

GCJ21BR71E225KA01K

Part No GCJ21BR71E225KA01K
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER / Ceramic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series *
Package Tape & Reel
Base Product Number GCJ21BR71E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 490-GCJ21BR71E225KA01K,490-GCJ21BR71E225KA01KDKR,490-GCJ21BR71E225KA01KCT,490-GCJ21BR71E225KA01KTR,490-GCJ21BR71E225KA01K-ND
Standard Package 10,000
Win Source Part Number 1134107-GCJ21BR71E225KA01K
Ultra Librarian 3D Model Ultra Librarian GCJ21BR71E225KA01K CAD Model

Description

The GCJ21BR71E225KA01K is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications in electronic circuits where stable capacitance and reliable performance are required. It's commonly used for decoupling, bypassing, and filtering in a variety of electronic devices.

Applications:

  • Decoupling: Used to decouple power supply lines in digital circuits to reduce noise and voltage fluctuations.
  • Bypassing: Employed as bypass capacitors to filter out unwanted AC signals in electronic circuits.
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies and improve signal quality.
  • General Purpose Circuits: Used in a wide range of electronic circuits where a stable capacitance value is required.
  • Consumer Electronics: Found in devices like smartphones, tablets, and other portable electronics.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides stable capacitance and high reliability.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • High Capacitance Value: Offers a capacitance of 2.2µF, suitable for various applications.
  • Stable Temperature Characteristics: Maintains stable capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves circuit efficiency.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits:

  • Improved Circuit Stability: Provides stable capacitance for reliable circuit operation.
  • Reduced Noise: Filters out unwanted noise and voltage fluctuations in power supply lines.
  • Enhanced Signal Quality: Improves signal quality by removing unwanted frequencies.
  • Compact Design: Allows for high-density circuit designs in small electronic devices.
  • Energy Efficiency: Low ESR minimizes power loss and improves circuit efficiency.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The GCJ21BR71E225KA01K has a voltage rating of 25V. The case size is 0805. It features X7R dielectric material, which provides stable capacitance over a temperature range of -55°C to +125°C. The tolerance is 10%. MLCCs are known for their durability, reliability, and stable electrical characteristics, making them a popular choice for a wide range of electronic applications. This capacitor is designed for reflow soldering and can withstand high temperatures during the soldering process.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1857 $50.1390
660+ $0.1524 $100.5840
1,020+ $0.1476 $150.5520
1,400+ $0.1429 $200.0600
1,815+ $0.1381 $250.6515
2,425+ $0.1238 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess