EN
  • EN
  • DE

ADG904BCPZ-REEL7

Part No ADG904BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Wideband 2.5 GHz, 37 dB Isolation at 1 GHz, CMOS 1.65V to 2.75V, 4:1 Mux/SP4T | IC MULTIPLEXER 4X1 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SP4T
Supply Voltage , Single (V+) 1.65V ~ 2.75V
Switch Time (Ton, Toff) (Maximum) 10ns, 16ns
-3db Bandwidth 2.5GHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -58dB at 100MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number ADG904
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140497-ADG904BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG904BCPZ-REEL7 CAD Model

Description

Product Overview: ADG904BCPZ-REEL7

The ADG904BCPZ-REEL7 is a high-performance RF switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This RF switch is designed for applications that require very low insertion loss, high isolation, and minimal distortion. It is an ideal choice for a variety of RF applications, including wireless infrastructure, RF instrumentation, and communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for multi-band devices and various communication standards.
  • Low Insertion Loss: The ADG904BCPZ-REEL7 boasts an extremely low insertion loss, which ensures minimal signal attenuation when the switch is in the ON state.
  • High Isolation: With high isolation between the switched RF ports, the device prevents signal leakage and preserves signal integrity across different channels.
  • Single Supply Operation: The switch operates from a single supply voltage, simplifying power management in complex systems.
  • Lead-Free and RoHS Compliant: The product is available in environmentally friendly, lead-free packaging and is compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Surface-Mount Package: The ADG904BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The versatility of the ADG904BCPZ-REEL7 allows it to be used in a variety of RF applications, including:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RFID systems
  • Test and measurement equipment
  • Communication systems
  • Wireless LANs

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG904BCPZ-REEL7 is no exception. It is manufactured using a robust silicon-on-insulator (SOI) process, which enhances its performance and longevity. Customers can trust in the consistent performance and durability of this RF switch for their critical applications.

Ordering Information

The ADG904BCPZ-REEL7 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, please refer to the Analog Devices Inc. official website or contact their sales and support team.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5881 $50.2929
22+ $4.5851 $100.8722
34+ $4.4418 $151.0212
47+ $4.2986 $202.0342
61+ $4.1553 $253.4733
81+ $3.7254 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,575 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess