EN
  • EN
  • DE

DP2520E2455HAT

Part No DP2520E2455HAT
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055872-DP2520E2455HAT
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP2520E2455HAT CAD Model

Description

The DP2520E2455HAT is a high-performance band-pass filter from Murata Electronics North America. This filter is designed to selectively pass frequencies within a specific range (2.4 GHz to 2.5 GHz), while attenuating frequencies outside of this range. It is commonly used in wireless communication systems to improve signal quality and reduce interference.

Applications

  • Wi-Fi (IEEE 802.11 b/g/n) devices
  • Bluetooth devices
  • Wireless LAN (WLAN) systems
  • ISM band applications
  • IoT (Internet of Things) devices

Features

  • Compact size (2.5 x 2.0 mm)
  • Low insertion loss
  • High attenuation
  • Surface mount technology (SMT)
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Improved signal quality by filtering out unwanted noise and interference
  • Increased communication range due to enhanced signal clarity
  • Reduced interference with other wireless devices
  • Easy integration into existing circuit designs due to its small size and SMT compatibility
  • Stable performance over a wide temperature range
  • Compliant with environmental regulations

Additional Details

The DP2520E2455HAT is constructed using Murata's advanced ceramic technology, which enables precise control over the filter's characteristics. The low insertion loss ensures minimal signal degradation, while the high attenuation effectively suppresses unwanted signals outside the passband. The filter is designed for surface mount assembly, making it easy to integrate into automated manufacturing processes. Its compact size allows for use in space-constrained applications. The filter's excellent temperature stability ensures consistent performance over a wide range of operating conditions. The DP2520E2455HAT provides reliable filtering performance for wireless communication systems, ensuring optimal signal quality and minimizing interference.

The filter is suitable for various applications that require filtering in the 2.4 GHz ISM band. It can be used to improve the performance of Wi-Fi routers, Bluetooth headsets, and other wireless devices. The DP2520E2455HAT offers a high-performance and cost-effective solution for filtering in wireless communication systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess