EN
  • EN
  • DE

CST063-018

Part No CST063-018
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985368-CST063-018
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CST063-018 CAD Model

Description

The CST063-018 is a common mode choke manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits, effectively reducing electromagnetic interference (EMI) and improving signal integrity. These chokes are passive components comprised of two identical inductors wound on a single core, offering high impedance to common mode currents while presenting low impedance to differential mode currents.

Applications:

  • Power Supplies: Used in power supplies to reduce noise conducted back onto the AC power line, ensuring compliance with regulatory EMI standards.
  • Data Communication Lines: Applied in USB, Ethernet, and other data communication lines to suppress noise and maintain signal integrity.
  • Audio Equipment: Integrated into audio amplifiers and signal processing equipment to reduce noise and improve audio clarity.
  • Motor Control Systems: Employed in motor drives and servo systems to suppress noise generated by motor switching, preventing interference with other electronic components.
  • LED Lighting: Used in LED drivers and lighting systems to reduce conducted EMI and improve system performance.
  • Industrial Equipment: Applied in various industrial control systems and automation equipment to ensure reliable operation in noisy environments.

Features:

  • Common Mode Noise Suppression: Effectively attenuates common mode noise currents, reducing EMI.
  • High Impedance to Common Mode Currents: Presents a high impedance to common mode currents, blocking noise propagation.
  • Low Impedance to Differential Mode Currents: Offers minimal impedance to differential mode signals, allowing the desired signals to pass through unaffected.
  • Compact Size: Provides noise suppression in a small form factor, ideal for space-constrained applications.
  • Wide Frequency Range: Operates effectively over a wide frequency range, addressing a broad spectrum of noise frequencies.
  • High Current Capacity: Can handle significant current loads without saturation or performance degradation.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits:

  • Reduced EMI: Effectively suppresses common mode noise, reducing electromagnetic interference and improving system performance.
  • Improved Signal Integrity: Maintains signal integrity by preventing noise from corrupting data signals.
  • Enhanced Reliability: Protects sensitive electronic components from noise-induced damage, improving system reliability.
  • Regulatory Compliance: Facilitates compliance with regulatory EMI standards, ensuring product marketability.
  • Cost-Effective Solution: Provides a cost-effective solution for noise suppression compared to other EMI mitigation techniques.
  • Simplified Design: Easy to integrate into existing circuits, simplifying design and reducing development time.

Additional Details:

The CST063-018 common mode choke is typically available in a surface-mount package for easy automated assembly. Key specifications include inductance value, rated current, DC resistance, and operating temperature range. The choke's performance is highly dependent on the characteristics of the core material and the winding configuration. TDK Corporation offers a wide range of common mode chokes with varying specifications to meet diverse application requirements. The effectiveness of the choke in suppressing noise can be further enhanced by proper PCB layout techniques, such as minimizing loop areas and using ground planes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess