EN
  • EN
  • DE

DLP11SN331SL2L

Part No DLP11SN331SL2L
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0504
Impedance 330 Ω
Length 1.25 mm
Width 1 mm
Win Source Part Number 1107057-DLP11SN331SL2L
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DLP11SN331SL2L CAD Model

Description

The DLP11SN331SL2L is a common mode choke coil manufactured by Murata Electronics North America. This component is specifically designed to suppress common mode noise in various electronic circuits. It's commonly used in signal and power lines to improve electromagnetic compatibility (EMC) performance.

Applications

  • USB interfaces
  • LVDS (Low-Voltage Differential Signaling) lines
  • HDMI interfaces
  • Power lines
  • CAN bus systems

Features

  • Compact size
  • High common mode impedance
  • Low differential mode impedance
  • Surface mount technology (SMT)
  • Excellent noise suppression characteristics

Benefits

  • Effectively suppresses common mode noise, improving the EMC performance of electronic devices.
  • Minimizes signal distortion due to its low differential mode impedance.
  • Saves board space with its compact size.
  • Facilitates automated assembly with its SMT design.
  • Enhances the reliability and stability of electronic systems by reducing noise interference.

Additional Details

The DLP11SN331SL2L is designed to filter out unwanted noise that is common to multiple lines, while allowing differential signals to pass through with minimal attenuation. It is characterized by its impedance at specific frequencies, insertion loss, and DC resistance. Its construction typically involves winding two coils on a common core, which creates the desired common mode inductance while minimizing differential mode inductance.

When selecting a common mode choke, factors such as the operating frequency, current rating, and impedance characteristics should be considered. Proper placement of the choke on the PCB is also critical to achieving optimal noise suppression. The DLP11SN331SL2L's datasheet provides detailed specifications and application guidelines to assist in the selection and implementation process.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Chilisin
Lowest to $0.0021
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
new, original packaged
Lowest to $0.0018
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
C&K Components
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Lowest to $0.0019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess