EN
  • EN
  • DE

DEHR33A102KN2A

Part No DEHR33A102KN2A
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Description Safety Standard Certified Ceramic Capacitors/ High Voltage Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 759245-DEHR33A102KN2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DEHR33A102KN2A CAD Model

Description

The DEHR33A102KN2A is a ceramic capacitor manufactured by Murata Electronics North America. Ceramic capacitors are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is a surface-mount device (SMD), meaning it's designed to be mounted directly onto the surface of a printed circuit board (PCB).

Applications

  • Decoupling capacitors in digital circuits: Provides a local energy source for integrated circuits, reducing noise and voltage fluctuations.
  • Bypass capacitors in analog circuits: Filters out unwanted AC signals from DC power supplies.
  • Timing circuits: Used in oscillators and timers to control the frequency of signals.
  • Filtering in power supplies: Reduces ripple and noise in DC power outputs.
  • Smoothing capacitors: Used to smooth out voltage variations in various electronic circuits.

Features

  • Ceramic Dielectric: Offers high stability and low loss characteristics.
  • Surface Mount Device (SMD): Facilitates automated assembly and high-density packaging.
  • Compact Size: Saves valuable board space.
  • High Capacitance Value: 1000pF (102) capacitance.
  • Specific Voltage Rating: Designed to operate safely within a certain voltage range. The exact voltage rating should be confirmed in the datasheet.
  • Temperature Coefficient: Specific material composition to ensure capacitance stability over a range of temperatures.

Benefits

  • Improved Circuit Stability: Minimizes noise and voltage fluctuations, leading to more reliable circuit operation.
  • Reduced Electromagnetic Interference (EMI): Filters out unwanted signals, reducing EMI.
  • Smaller Circuit Size: SMD design allows for denser component placement, leading to smaller and more compact electronic devices.
  • Cost-Effective: Ceramic capacitors are generally cost-effective compared to other types of capacitors.
  • Long Lifespan: Ceramic capacitors have a long lifespan under normal operating conditions.

Additional Details

The DEHR series from Murata is designed for general-purpose applications. It's crucial to consult the official datasheet from Murata to confirm the exact specifications of the DEHR33A102KN2A, including its capacitance tolerance, voltage rating, operating temperature range, and dimensions. The datasheet will provide detailed information necessary for proper application and design. The case size is a critical factor in PCB design, as it determines the footprint required for the component. Make sure the footprint matches the recommended land pattern in the datasheet. The capacitance tolerance influences the accuracy of circuits where this capacitor is used for timing or filtering purposes. RoHS compliance indicates adherence to environmental regulations regarding hazardous substances.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess